TE Connectivity Magnetic Proximity Sensors 5000009351-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 50 G  [1.76 OZ ] Configuration Features Electrical Connection : Pigtail with M8 Connector Number of Conductors : 3 Output Configuration : NPN Contact Features Switching Output Contact Type : NC Dimensions Cable Length : .2 M  [7.874 FT ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 1 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Polycarbonate + TiO2 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP66, IP67 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Output Protection Type : Short Circuit and Polarity Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 50 G  [1.76 OZ ] Configuration Features Electrical Connection : Pigtail with M8 Connector Number of Conductors : 3 Output Configuration : NPN Contact Features Switching Output Contact Type : NC Dimensions Cable Length : .2 M  [7.874 FT ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 1 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Polycarbonate + TiO2 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP66, IP67 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Output Protection Type : Short Circuit and Polarity Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensors - 5000009351-SE - TE Connectivity
Berwyn, PA, United States
Magnetic Proximity Sensors
5000009351-SE
Magnetic Proximity Sensors 5000009351-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 50 G  [1.76 OZ ] Configuration Features Electrical Connection : Pigtail with M8 Connector Number of Conductors : 3 Output Configuration : NPN Contact Features Switching Output Contact Type : NC Dimensions Cable Length : .2 M  [7.874 FT ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 1 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Polycarbonate + TiO2 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP66, IP67 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Output Protection Type : Short Circuit and Polarity Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular
  • Product Weight : 50 G  [1.76 OZ ]

Configuration Features


  • Electrical Connection : Pigtail with M8 Connector
  • Number of Conductors : 3
  • Output Configuration : NPN

Contact Features


  • Switching Output Contact Type : NC

Dimensions


  • Cable Length : .2 M  [7.874 FT ]
  • Product Height : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 1
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 100

Housing Features


  • Housing Material : Polycarbonate + TiO2

Industry Standards


  • Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67
  • IP Rating : IP66, IP67

Operation/Application


  • Operational Use Specification : Pneumatic Cylinders
  • Output Protection Type : Short Circuit and Polarity Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009351-SE
Product Name Magnetic Proximity Sensors
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004994-SE - TE Connectivity
Specs
Operation Distance 0.0310 inch (0.7874 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000552-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Magnetic Proximity Sensors - 5000003092-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Inductive Proximity Sensors - 5000000259-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details