TE Connectivity Magnetic Proximity Sensors 5000009348-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 50 G  [1.76 OZ ] Configuration Features Electrical Connection : Pigtail with M8 Connector Number of Conductors : 3 Output Configuration : Reed Contact Features Switching Output Contact Type : NO + NC Dimensions Cable Length : .2 M  [7.874 FT ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 2 Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Polycarbonate + TiO2 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP66, IP67 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 50 G  [1.76 OZ ] Configuration Features Electrical Connection : Pigtail with M8 Connector Number of Conductors : 3 Output Configuration : Reed Contact Features Switching Output Contact Type : NO + NC Dimensions Cable Length : .2 M  [7.874 FT ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 2 Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Polycarbonate + TiO2 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP66, IP67 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensors - 5000009348-SE - TE Connectivity
Berwyn, PA, United States
Magnetic Proximity Sensors
5000009348-SE
Magnetic Proximity Sensors 5000009348-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Product Weight : 50 G  [1.76 OZ ] Configuration Features Electrical Connection : Pigtail with M8 Connector Number of Conductors : 3 Output Configuration : Reed Contact Features Switching Output Contact Type : NO + NC Dimensions Cable Length : .2 M  [7.874 FT ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 2 Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Polycarbonate + TiO2 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP66, IP67 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular
  • Product Weight : 50 G  [1.76 OZ ]

Configuration Features


  • Electrical Connection : Pigtail with M8 Connector
  • Number of Conductors : 3
  • Output Configuration : Reed

Contact Features


  • Switching Output Contact Type : NO + NC

Dimensions


  • Cable Length : .2 M  [7.874 FT ]
  • Product Height : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 2
  • Switching Current (Max) (MAMP) : 500

Housing Features


  • Housing Material : Polycarbonate + TiO2

Industry Standards


  • Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67
  • IP Rating : IP66, IP67

Operation/Application


  • Operational Use Specification : Pneumatic Cylinders

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009348-SE
Product Name Magnetic Proximity Sensors
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003143-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001247-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details
Inductive Proximity Sensors - 5000001677-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 2388950-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details