Body Features Body Style : Metallic Flat Device Form Factor : Tubular Product Weight : 50 G [1.763 OZ ]
Configuration Features Electrical Connection : M12 Connector 4 Pin
Contact Features Switching Contact Type : NC
Dimensions Nominal Operating Distance : 1.62 MM [.063 INCH ] Nominal Sensing Distance : 2 MM [.078 INCH ] Product Length : 25 MM [.984 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 8 x 8 MM [.315 x .315 INCH ]
Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 1000
Housing Features Housing Material : Stainless Steel
Industry Standards IP Rating : IP66
Mechanical Attachment Mounting Alignment Type : Flush
Operation/Applicatio
n Electrical Configuration : DC - NAMUR Hysteresis : ±5% Indicator Type : Micro LED on Connector Ripple (PCT) : 5
Usage Conditions Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : 0 - 50 DEGC [32 - 122 DEGF ]
Body Features
- Body Style : Metallic Flat
- Device Form Factor : Tubular
- Product Weight : 50 G [1.763 OZ ]
Configuration Features
- Electrical Connection : M12 Connector 4 Pin
Contact Features
- Switching Contact Type : NC
Dimensions
- Nominal Operating Distance : 1.62 MM [.063 INCH ]
- Nominal Sensing Distance : 2 MM [.078 INCH ]
- Product Length : 25 MM [.984 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 8 x 8 MM [.315 x .315 INCH ]
Electrical Characteristics
- Nominal Voltage (VDC) : 8
- Supply Voltage Range (VDC) : 7 - 12
- Switching Frequency (Max) (HZ) : 1000
Housing Features
- Housing Material : Stainless Steel
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Flush
Operation/Application
- Electrical Configuration : DC - NAMUR
- Hysteresis : ±5%
- Indicator Type : Micro LED on Connector
- Ripple (PCT) : 5
Usage Conditions
- Gas Explosion Protection : Ex ia - Intrinsic Safety
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
- Operating Temperature Range : 0 - 50 DEGC [32 - 122 DEGF ]