TE Connectivity Photoelectric Proximity Sensors 5000009145-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : AC/DC Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Sensing Distance Range : 50 - 300 MM  [1.97 - 11.81 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : AC/DC Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Sensing Distance Range : 50 - 300 MM  [1.97 - 11.81 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000009145-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000009145-SE
Photoelectric Proximity Sensors 5000009145-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : AC/DC Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Sensing Distance Range : 50 - 300 MM  [1.97 - 11.81 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable
  • Output Configuration : AC/DC
  • Sensing Control : Adjustable
  • Sensitivity Adjustment : With
  • Sensor Detection System : Photosensor

Dimensions


  • Sensing Distance Range : 50 - 300 MM  [1.97 - 11.81 INCH ]
  • Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 20 - 250
  • Supply Voltage Range (VAC) : 20 - 250

Mechanical Attachment


  • Thread Size : M18 x 1.0

Operation/Application


  • Photoelectric Operating Mode : Light-On

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009145-SE
Product Name Photoelectric Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 2401414-2 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000005161-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000072-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000003163-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details