Body Features Body Material : Anodized Aluminum
Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2
Electrical Characteristics Continuous Current Details : 27.17 mA Power Dissipation Details : .6 W Supply Voltage Range (VDC) : 24
Mechanical Attachment Pneumatic Connection : 1/4" BSP Product Mounting Feature Type : (2) M4 Screws
Operation/Applicatio
n Actuation Type : Piloted Actuation Operational Use Specification : Intrinsically Safe Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : NAMUR
Usage Conditions Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]
Body Features
- Body Material : Anodized Aluminum
Configuration Features
- Electrical Connection : Pressure Terminals
- Number of Positions : 2
Electrical Characteristics
- Continuous Current Details : 27.17 mA
- Power Dissipation Details : .6 W
- Supply Voltage Range (VDC) : 24
Mechanical Attachment
- Pneumatic Connection : 1/4" BSP
- Product Mounting Feature Type : (2) M4 Screws
Operation/Application
- Actuation Type : Piloted Actuation
- Operational Use Specification : Intrinsically Safe
- Response Time (Max) (MSEC) : 38
- Return Mechanism : Spring
- Valve Type : NAMUR
Usage Conditions
- Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]