Body Features Body Material : 316 Stainless Steel
Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2
Dimensions Cable Length : .5 M [1.64 FT ]
Electrical Characteristics Continuous Current Details : 11.38 mA @ 220 Vac, 43 mA @ 24 Vdc, 19.43 mA @ 110 Vac Power Dissipation Details : 1 W @ 24 - 28 Vdc/Vac, 1 - 2.5 W @ 28 - 250 Vdc/Vac Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250
Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws
Operation/Applicatio
n Actuation Type : Piloted Actuation Operational Use Specification : Explosion Proof Response Time (Max) (MSEC) : 38 Return Mechanism : Differential Pressure Valve Type : NAMUR
Usage Conditions Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]
Body Features
- Body Material : 316 Stainless Steel
Configuration Features
- Electrical Connection : Pressure Terminals
- Number of Positions : 2
Dimensions
- Cable Length : .5 M [1.64 FT ]
Electrical Characteristics
- Continuous Current Details : 11.38 mA @ 220 Vac, 43 mA @ 24 Vdc, 19.43 mA @ 110 Vac
- Power Dissipation Details : 1 W @ 24 - 28 Vdc/Vac, 1 - 2.5 W @ 28 - 250 Vdc/Vac
- Supply Voltage Range (VDC) : 24 - 250
- Supply Voltage Range (VAC) : 24 - 250
Mechanical Attachment
- Pneumatic Connection : 1/4" NPT
- Product Mounting Feature Type : (2) M4 Screws
Operation/Application
- Actuation Type : Piloted Actuation
- Operational Use Specification : Explosion Proof
- Response Time (Max) (MSEC) : 38
- Return Mechanism : Differential Pressure
- Valve Type : NAMUR
Usage Conditions
- Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]