TE Connectivity Inductive Proximity Sensors 5000008577-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 150 G  [5.291 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 6 M  [19.685 FT ] Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 10 Housing Features Housing Material : Brass Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : AC Hysteresis : ±5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 150 G  [5.291 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 6 M  [19.685 FT ] Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 10 Housing Features Housing Material : Brass Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : AC Hysteresis : ±5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000008577-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000008577-SE
Inductive Proximity Sensors 5000008577-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 150 G  [5.291 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 6 M  [19.685 FT ] Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 10 Housing Features Housing Material : Brass Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : AC Hysteresis : ±5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 150 G  [5.291 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Cable Length : 6 M  [19.685 FT ]
  • Nominal Operating Distance : 4.05 MM  [.159 INCH ]
  • Nominal Sensing Distance : 5 MM  [.196 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 3
  • In Rush Current (AMP) : 4
  • Output Voltage Drop With Powered Load (Max) (V) : 5
  • Supply Voltage Range (VAC) : 20 - 250
  • Switching Current (Max) (MAMP) : 500
  • Switching Frequency (Max) (HZ) : 10

Housing Features


  • Housing Material : Brass

Industry Standards


  • IP Rating : IP69K, IP67

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M18 x 1

Operation/Application


  • Electrical Configuration : AC
  • Hysteresis : ±5%
  • Indicator Type : Back LED
  • Network Frequency Range (HZ) : 50 - 60

Usage Conditions


  • Explosion Protection : Dustproof by Enclosure
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000008577-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1960 inch (4.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001677-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3001405-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Inductive Proximity Sensors - 5000005421-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000259-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details