TE Connectivity Magnetic Proximity Sensors 5000008555-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PU Product Weight : 36 G  [1.27 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : Reed Contact Features Switching Output Contact Type : NO + NC Dimensions Cable Length : 2 M  [78.74 FT ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 2 Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Polycarbonate + TiO2 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP67, IP66 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PU Product Weight : 36 G  [1.27 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : Reed Contact Features Switching Output Contact Type : NO + NC Dimensions Cable Length : 2 M  [78.74 FT ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 2 Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Polycarbonate + TiO2 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP67, IP66 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensors - 5000008555-SE - TE Connectivity
Berwyn, PA, United States
Magnetic Proximity Sensors
5000008555-SE
Magnetic Proximity Sensors 5000008555-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PU Product Weight : 36 G  [1.27 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : Reed Contact Features Switching Output Contact Type : NO + NC Dimensions Cable Length : 2 M  [78.74 FT ] Product Height : 5 MM  [.196 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 2 Switching Current (Max) (MAMP) : 500 Housing Features Housing Material : Polycarbonate + TiO2 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP67, IP66 Operation/Applicatio n Operational Use Specification : Pneumatic Cylinders Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular
  • Jacket Material : PU
  • Product Weight : 36 G  [1.27 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 3
  • Output Configuration : Reed

Contact Features


  • Switching Output Contact Type : NO + NC

Dimensions


  • Cable Length : 2 M  [78.74 FT ]
  • Product Height : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 2
  • Switching Current (Max) (MAMP) : 500

Housing Features


  • Housing Material : Polycarbonate + TiO2

Industry Standards


  • Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67
  • IP Rating : IP67, IP66

Operation/Application


  • Operational Use Specification : Pneumatic Cylinders

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000008555-SE
Product Name Magnetic Proximity Sensors
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001951-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002364-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000002002-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001076-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details