TE Connectivity Photoelectric Proximity Sensors 5000008540-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Cable 2 m Output Configuration : DC - PNP Sensing Control : Non-Adjustable Sensitivity Adjustment : Without Sensor Detection System : Reflective with Polarized Filter Dimensions Nominal Sensing Distance : 2000 MM  [78.74 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Cable 2 m Output Configuration : DC - PNP Sensing Control : Non-Adjustable Sensitivity Adjustment : Without Sensor Detection System : Reflective with Polarized Filter Dimensions Nominal Sensing Distance : 2000 MM  [78.74 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000008540-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000008540-SE
Photoelectric Proximity Sensors 5000008540-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Cable 2 m Output Configuration : DC - PNP Sensing Control : Non-Adjustable Sensitivity Adjustment : Without Sensor Detection System : Reflective with Polarized Filter Dimensions Nominal Sensing Distance : 2000 MM  [78.74 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Red

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Polarized Filter
  • Electrical Connection : Cable 2 m
  • Output Configuration : DC - PNP
  • Sensing Control : Non-Adjustable
  • Sensitivity Adjustment : Without
  • Sensor Detection System : Reflective with Polarized Filter

Dimensions


  • Nominal Sensing Distance : 2000 MM  [78.74 INCH ]
  • Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18

Operation/Application


  • Photoelectric Operating Mode : Light-On

Signal Characteristics


  • Emitted Light : Red
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000008540-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005208-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000121-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002935-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
View Details
Inductive Proximity Sensors - 5000001523-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details