TE ConnectivityM8/M12 Cable Assemblies5000008453-SE
Description
Body Features Cable Color : Green Jacket Material : PVC
Configuration Features Number of Positions : 4
Housing Features Housing Material : Polyurethane
Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8
Operation/Applicatio
n Indicator Type : No Indicator M8/M12 Application Type : Sensor/Actuator
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Cable Assembly (End B) : Receptacle Cable Assembly Type : M8 Pigtail
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Color : Green Jacket Material : PVC
Configuration Features Number of Positions : 4
Housing Features Housing Material : Polyurethane
Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8
Operation/Applicatio
n Indicator Type : No Indicator M8/M12 Application Type : Sensor/Actuator
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Cable Assembly (End B) : Receptacle Cable Assembly Type : M8 Pigtail
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features Cable Color : Green Jacket Material : PVC
Configuration Features Number of Positions : 4
Housing Features Housing Material : Polyurethane
Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8
Operation/Applicatio
n Indicator Type : No Indicator M8/M12 Application Type : Sensor/Actuator
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Cable Assembly (End B) : Receptacle Cable Assembly Type : M8 Pigtail
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
Cable Color : Green
Jacket Material : PVC
Configuration Features
Number of Positions : 4
Housing Features
Housing Material : Polyurethane
Mechanical Attachment
Connector Orientation (End A) : Right Angle
Thread Size : M8
Operation/Application
Indicator Type : No Indicator
M8/M12 Application Type : Sensor/Actuator
Other
Cable Assembly Configuration : Single Ended
Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features
Cable Assembly (End B) : Receptacle
Cable Assembly Type : M8 Pigtail
Usage Conditions
Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]