TE Connectivity Inductive Proximity Sensors 5000007938-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 110 G  [3.88 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 10 M  [32.808 FT ] Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Material : Brass Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : ±5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 110 G  [3.88 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 10 M  [32.808 FT ] Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Material : Brass Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : ±5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000007938-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000007938-SE
Inductive Proximity Sensors 5000007938-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 110 G  [3.88 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 10 M  [32.808 FT ] Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Material : Brass Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : ±5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 110 G  [3.88 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 4

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Cable Length : 10 M  [32.808 FT ]
  • Nominal Operating Distance : 4.05 MM  [.159 INCH ]
  • Nominal Sensing Distance : 5 MM  [.196 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 15
  • Output Voltage Drop With Powered Load (Max) (V) : 2
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 200
  • Switching Frequency (Max) (HZ) : 500

Housing Features


  • Housing Material : Brass

Industry Standards


  • IP Rating : IP67, IP69K

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M18 x 1

Operation/Application


  • Electrical Configuration : DC - PNP
  • Hysteresis : ±5%
  • Indicator Type : Back LED
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Explosion Protection : Dustproof by Enclosure
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000007938-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1960 inch (4.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000003732-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000001780-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000991-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details