TE Connectivity Photoelectric Proximity Sensors 5000007860-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : DC - PNP Sensing Control : Non-Adjustable Sensitivity Adjustment : Without Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : DC - PNP Sensing Control : Non-Adjustable Sensitivity Adjustment : Without Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000007860-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000007860-SE
Photoelectric Proximity Sensors 5000007860-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : DC - PNP Sensing Control : Non-Adjustable Sensitivity Adjustment : Without Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable
  • Output Configuration : DC - PNP
  • Sensing Control : Non-Adjustable
  • Sensitivity Adjustment : Without

Dimensions


  • Detectable Object (Min) : 8 MM  [.315 INCH ]
  • Nominal Sensing Distance : 20000 MM  [787.4 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18 x 1.0

Operation/Application


  • Photoelectric Operating Mode : Light-On + Dark-On
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000007860-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 787 inch (20000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001746-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004813-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000000535-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 217152-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details