TE Connectivity Photoelectric Proximity Sensors 5000007848-SE

Description
Body Features Body Style : Metallic Threaded, Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - NPN Sensitivity Adjustment : With Sensor Detection System : Reflective Dimensions Nominal Sensing Distance : 4000 MM  [157.48 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded, Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - NPN Sensitivity Adjustment : With Sensor Detection System : Reflective Dimensions Nominal Sensing Distance : 4000 MM  [157.48 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000007848-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000007848-SE
Photoelectric Proximity Sensors 5000007848-SE
Body Features Body Style : Metallic Threaded, Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - NPN Sensitivity Adjustment : With Sensor Detection System : Reflective Dimensions Nominal Sensing Distance : 4000 MM  [157.48 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Red

Body Features


  • Body Style : Metallic Threaded, Plastic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable 2 m
  • Output Configuration : DC - NPN
  • Sensitivity Adjustment : With
  • Sensor Detection System : Reflective

Dimensions


  • Nominal Sensing Distance : 4000 MM  [157.48 INCH ]
  • Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18

Operation/Application


  • Photoelectric Operating Mode : Light-On + Dark-On

Signal Characteristics


  • Emitted Light : Red
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000007848-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 157 inch (4000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005402-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photo Optic Sensors - 10104019-20 - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Inductive Proximity Sensors - 5000001507-SE - TE Connectivity
Specs
Switching Frequency 1 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
Switch Type Normally Closed
View Details
Photoelectric Proximity Sensors - 5000004805-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details