TE Connectivity Photoelectric Proximity Sensors 5000007773-SE

Description
Body Features Body Style : Plastic Threaded, Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 6 m Output Configuration : DC - PNP Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Nominal Sensing Distance : 500 MM  [19.685 INCH ] Sensing Distance Range : 0 - 500 MM  [0 - 19.685 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded, Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 6 m Output Configuration : DC - PNP Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Nominal Sensing Distance : 500 MM  [19.685 INCH ] Sensing Distance Range : 0 - 500 MM  [0 - 19.685 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000007773-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000007773-SE
Photoelectric Proximity Sensors 5000007773-SE
Body Features Body Style : Plastic Threaded, Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 6 m Output Configuration : DC - PNP Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Nominal Sensing Distance : 500 MM  [19.685 INCH ] Sensing Distance Range : 0 - 500 MM  [0 - 19.685 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Threaded, Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable 6 m
  • Output Configuration : DC - PNP
  • Sensitivity Adjustment : With
  • Sensor Detection System : Photosensor

Dimensions


  • Nominal Sensing Distance : 500 MM  [19.685 INCH ]
  • Sensing Distance Range : 0 - 500 MM  [0 - 19.685 INCH ]
  • Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18

Operation/Application


  • Photoelectric Operating Mode : Light-On + Dark-On

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000007773-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 19.68 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 061496-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Capacitive Proximity Sensors - 5000000966-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Inductive Proximity Sensors - 5000002592-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002375-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details