TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5000006963-SE

Description
Body Features Primary Product Color : Black Dimensions Product Height : 42.5 MM  [1.67 INCH ] Product Length : 29.3 MM  [1.15 INCH ] Product Type Features Connector Hardware Accessory Type : Connector Safety Lock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Dimensions Product Height : 42.5 MM  [1.67 INCH ] Product Length : 29.3 MM  [1.15 INCH ] Product Type Features Connector Hardware Accessory Type : Connector Safety Lock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5000006963-SE - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5000006963-SE
Connector Hardware, Mounts, Locks & Retainers 5000006963-SE
Body Features Primary Product Color : Black Dimensions Product Height : 42.5 MM  [1.67 INCH ] Product Length : 29.3 MM  [1.15 INCH ] Product Type Features Connector Hardware Accessory Type : Connector Safety Lock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 60 DEGC  [140 DEGF ] Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Body Features


  • Primary Product Color : Black

Dimensions


  • Product Height : 42.5 MM  [1.67 INCH ]
  • Product Length : 29.3 MM  [1.15 INCH ]

Product Type Features


  • Connector Hardware Accessory Type : Connector Safety Lock
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 60 DEGC  [140 DEGF ]
  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5000006963-SE
Product Name Connector Hardware, Mounts, Locks & Retainers
Unlock Full Specs
to access all available technical data

Similar Products