5000006962-SE -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers5000006962-SE
Description
Body Features Primary Product Color : Black
Dimensions Product Height : 36 MM [1.417 INCH ] Product Length : 29.3 MM [1.15 INCH ]
Product Type Features Connector Hardware Accessory Type : Connector Safety Lock Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 60 DEGC [140 DEGF ] Operating Temperature Range : -10 - 60 DEGC [14 - 140 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Dimensions Product Height : 36 MM [1.417 INCH ] Product Length : 29.3 MM [1.15 INCH ]
Product Type Features Connector Hardware Accessory Type : Connector Safety Lock Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 60 DEGC [140 DEGF ] Operating Temperature Range : -10 - 60 DEGC [14 - 140 DEGF ]
Body Features Primary Product Color : Black
Dimensions Product Height : 36 MM [1.417 INCH ] Product Length : 29.3 MM [1.15 INCH ]
Product Type Features Connector Hardware Accessory Type : Connector Safety Lock Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 60 DEGC [140 DEGF ] Operating Temperature Range : -10 - 60 DEGC [14 - 140 DEGF ]
Body Features
Primary Product Color : Black
Dimensions
Product Height : 36 MM [1.417 INCH ]
Product Length : 29.3 MM [1.15 INCH ]
Product Type Features
Connector Hardware Accessory Type : Connector Safety Lock
Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
Operating Temperature (Max) : 60 DEGC [140 DEGF ]
Operating Temperature Range : -10 - 60 DEGC [14 - 140 DEGF ]