TE Connectivity Solenoid Valves 5000006818-SE

Description
Body Features Body Material : 316 Stainless Steel Configuration Features Electrical Connection : Injected Cable Electrical Characteristics Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Mechanical Attachment Pneumatic Connection : 1/4" BSP Operation/Applicatio n Operational Use Specification : General Purpose - AC/DC Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : 316 Stainless Steel Configuration Features Electrical Connection : Injected Cable Electrical Characteristics Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Mechanical Attachment Pneumatic Connection : 1/4" BSP Operation/Applicatio n Operational Use Specification : General Purpose - AC/DC Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000006818-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000006818-SE
Solenoid Valves 5000006818-SE
Body Features Body Material : 316 Stainless Steel Configuration Features Electrical Connection : Injected Cable Electrical Characteristics Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250 Mechanical Attachment Pneumatic Connection : 1/4" BSP Operation/Applicatio n Operational Use Specification : General Purpose - AC/DC Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Body Features


  • Body Material : 316 Stainless Steel

Configuration Features


  • Electrical Connection : Injected Cable

Electrical Characteristics


  • Supply Voltage Range (VDC) : 24 - 250
  • Supply Voltage Range (VAC) : 24 - 250

Mechanical Attachment


  • Pneumatic Connection : 1/4" BSP

Operation/Application


  • Operational Use Specification : General Purpose - AC/DC

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000006818-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000003542-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000009918-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000007658-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000009376-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details