TE ConnectivityMagnetic Proximity Sensors5000006423-SE
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU Product Weight : 120 G [4.233 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : AC/DC Reed
Contact Features Switching Output Contact Type : NO
Dimensions Cable Length : 2 M [6.561 FT ] Product Diameter : 12 MM [.472 INCH ] Product Length : 60 MM [2.362 INCH ]
Industry Standards IP Rating : IP67
Mechanical Attachment Thread Size : M12 x 1
Operation/Applicatio
n Hysteresis : < 5% Operational Use Specification : Common Industrial Areas
Signal Characteristics Signaling Indicator Type : Back LED
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU Product Weight : 120 G [4.233 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : AC/DC Reed
Contact Features Switching Output Contact Type : NO
Dimensions Cable Length : 2 M [6.561 FT ] Product Diameter : 12 MM [.472 INCH ] Product Length : 60 MM [2.362 INCH ]
Industry Standards IP Rating : IP67
Mechanical Attachment Thread Size : M12 x 1
Operation/Applicatio
n Hysteresis : < 5% Operational Use Specification : Common Industrial Areas
Signal Characteristics Signaling Indicator Type : Back LED
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU Product Weight : 120 G [4.233 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : AC/DC Reed
Contact Features Switching Output Contact Type : NO
Dimensions Cable Length : 2 M [6.561 FT ] Product Diameter : 12 MM [.472 INCH ] Product Length : 60 MM [2.362 INCH ]
Industry Standards IP Rating : IP67
Mechanical Attachment Thread Size : M12 x 1
Operation/Applicatio
n Hysteresis : < 5% Operational Use Specification : Common Industrial Areas
Signal Characteristics Signaling Indicator Type : Back LED
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Body Features
Body Style : Metallic Threaded
Device Form Factor : Tubular
Jacket Material : PU
Product Weight : 120 G [4.233 OZ ]
Configuration Features
Electrical Connection : Cable
Number of Conductors : 2
Output Configuration : AC/DC Reed
Contact Features
Switching Output Contact Type : NO
Dimensions
Cable Length : 2 M [6.561 FT ]
Product Diameter : 12 MM [.472 INCH ]
Product Length : 60 MM [2.362 INCH ]
Industry Standards
IP Rating : IP67
Mechanical Attachment
Thread Size : M12 x 1
Operation/Application
Hysteresis : < 5%
Operational Use Specification : Common Industrial Areas
Signal Characteristics
Signaling Indicator Type : Back LED
Usage Conditions
Operating Environment : Common Industrial Areas
Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]