Body Features Body Style : Metallic Flat Device Form Factor : Tubular Jacket Material : PVC Product Weight : 50 G [1.763 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 2
Contact Features Switching Contact Type : NC
Dimensions Cable Length : 2 M [6.561 FT ] Nominal Operating Distance : .81 MM [.031 INCH ] Nominal Sensing Distance : 1 MM [.039 INCH ] Product Length : 25 MM [.984 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 8 x 8 MM [.315 x .315 INCH ]
Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 1000
Industry Standards IP Rating : IP65
Mechanical Attachment Mounting Alignment Type : Flush
Operation/Applicatio
n Electrical Configuration : DC - NAMUR Hysteresis : ±5% Indicator Type : Backlight Ripple (PCT) : 5
Usage Conditions Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
Body Features
- Body Style : Metallic Flat
- Device Form Factor : Tubular
- Jacket Material : PVC
- Product Weight : 50 G [1.763 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 2
Contact Features
- Switching Contact Type : NC
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Nominal Operating Distance : .81 MM [.031 INCH ]
- Nominal Sensing Distance : 1 MM [.039 INCH ]
- Product Length : 25 MM [.984 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 8 x 8 MM [.315 x .315 INCH ]
Electrical Characteristics
- Nominal Voltage (VDC) : 8
- Supply Voltage Range (VDC) : 7 - 12
- Switching Frequency (Max) (HZ) : 1000
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Flush
Operation/Application
- Electrical Configuration : DC - NAMUR
- Hysteresis : ±5%
- Indicator Type : Backlight
- Ripple (PCT) : 5
Usage Conditions
- Gas Explosion Protection : Ex ia - Intrinsic Safety
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
- Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]