Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : Silicone Product Weight : 120 G [4.232 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 3
Contact Features Switching Contact Type : NO
Dimensions Cable Length : 2 M [6.561 FT ] Nominal Operating Distance : 4.05 MM [.159 INCH ] Nominal Sensing Distance : 5 MM [.196 INCH ] Product Length : 50 MM [1.968 INCH ] Standard Object Size : 18 x 18 MM [.708 x .708 INCH ] Wire Size (MMSQ) : .5
Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Operating Voltage Range (VDC) : 10 - 30 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 1 Switching Frequency (Max) (HZ) : 550
Housing Features Housing Material : Stainless Steel
Industry Standards IP Rating : IP69K, IP66, IP67, IP68
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1
Operation/Applicatio
n Electrical Configuration : DC - NPN Indicator Type : No Indicator Operational Function : High Temperature Output Protection Type : Short Circuit Ripple (PCT) : 10
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 120 DEGC [-13 - 248 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : Silicone
- Product Weight : 120 G [4.232 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 3
Contact Features
- Switching Contact Type : NO
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Nominal Operating Distance : 4.05 MM [.159 INCH ]
- Nominal Sensing Distance : 5 MM [.196 INCH ]
- Product Length : 50 MM [1.968 INCH ]
- Standard Object Size : 18 x 18 MM [.708 x .708 INCH ]
- Wire Size (MMSQ) : .5
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 15
- Operating Voltage Range (VDC) : 10 - 30
- Output Current (Max) (MAMP) : 200
- Output Voltage Drop With Powered Load (Max) (V) : 1
- Switching Frequency (Max) (HZ) : 550
Housing Features
- Housing Material : Stainless Steel
Industry Standards
- IP Rating : IP69K, IP66, IP67, IP68
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M18 x 1
Operation/Application
- Electrical Configuration : DC - NPN
- Indicator Type : No Indicator
- Operational Function : High Temperature
- Output Protection Type : Short Circuit
- Ripple (PCT) : 10
Usage Conditions
- Operating Environment : Common Industrial Areas
- Operating Temperature Range : -25 - 120 DEGC [-13 - 248 DEGF ]