Body Features Body Material : Anodized Aluminum Pneumatic Body : Standard Body for Single Coil
Configuration Features Electrical Connection : Screw Terminal with Cable Gland
Electrical Characteristics Supply Voltage Range (VDC) : 24 - 250 Supply Voltage Range (VAC) : 24 - 250
Mechanical Attachment Pneumatic Connection : 1/4" BSP
Operation/Applicatio
n Operational Use Specification : General Purpose - AC/DC
Usage Conditions Operating Temperature Range : 0 - 50 DEGC [32 - 122 DEGF ]
Body Features
- Body Material : Anodized Aluminum
- Pneumatic Body : Standard Body for Single Coil
Configuration Features
- Electrical Connection : Screw Terminal with Cable Gland
Electrical Characteristics
- Supply Voltage Range (VDC) : 24 - 250
- Supply Voltage Range (VAC) : 24 - 250
Mechanical Attachment
- Pneumatic Connection : 1/4" BSP
Operation/Application
- Operational Use Specification : General Purpose - AC/DC
Usage Conditions
- Operating Temperature Range : 0 - 50 DEGC [32 - 122 DEGF ]