Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 90 G [3.174 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 3
Dimensions Cable Length : 2 M [6.561 FT ] Product Length : 50 MM [1.968 INCH ] Sensing Distance Range : .4 - 4 MM [.016 - .16 INCH ] Standard Object Size : 18 x 18 MM [.708 x .708 INCH ] Wire Size (MMSQ) : .3
Electrical Characteristics Current Consumption (Max) (MAMP) : 20 Operating Voltage Range (VDC) : 15 - 30
Housing Features Housing Material : Brass
Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP69K, IP66, IP68, IP67
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1
Operation/Applicatio
n Electrical Configuration : Analog Hysteresis : ±5% Operational Function : Analog Output Output Signal Details : 4 - 20 mA
Signal Characteristics Electrical Signal Type : Current
Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : 0 - 70 DEGC [32 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : PVC
- Product Weight : 90 G [3.174 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 3
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Product Length : 50 MM [1.968 INCH ]
- Sensing Distance Range : .4 - 4 MM [.016 - .16 INCH ]
- Standard Object Size : 18 x 18 MM [.708 x .708 INCH ]
- Wire Size (MMSQ) : .3
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 20
- Operating Voltage Range (VDC) : 15 - 30
Housing Features
Industry Standards
- Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65
- IP Rating : IP69K, IP66, IP68, IP67
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M18 x 1
Operation/Application
- Electrical Configuration : Analog
- Hysteresis : ±5%
- Operational Function : Analog Output
- Output Signal Details : 4 - 20 mA
Signal Characteristics
- Electrical Signal Type : Current
Usage Conditions
- Explosion Protection : Dustproof by Enclosure
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
- Operating Temperature Range : 0 - 70 DEGC [32 - 158 DEGF ]