TE Connectivity Sensor Cable 5000005853-SE

Description
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue Wire Color (Stripe) : Yellow Configuration Features Number of Components : 2 Dimensions Wire Size (MMSQ) : 1.5 Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue Wire Color (Stripe) : Yellow Configuration Features Number of Components : 2 Dimensions Wire Size (MMSQ) : 1.5 Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - 5000005853-SE - TE Connectivity
Berwyn, PA, United States
Sensor Cable
5000005853-SE
Sensor Cable 5000005853-SE
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue Wire Color (Stripe) : Yellow Configuration Features Number of Components : 2 Dimensions Wire Size (MMSQ) : 1.5 Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]

Body Features


  • Wire & Cable Insulation Material : PVC
  • Wire Color (Base) : Brown, Blue
  • Wire Color (Stripe) : Yellow

Configuration Features


  • Number of Components : 2

Dimensions


  • Wire Size (MMSQ) : 1.5

Usage Conditions


  • Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 5000005853-SE
Product Name Sensor Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1008863001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 120027-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 0920473001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details