TE Connectivity Photoelectric Proximity Sensors 5000005768-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : M12 Connector 4 Pin Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Photosensor Contact Features Switching Contact Type : NO or NC Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : M12 Connector 4 Pin Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Photosensor Contact Features Switching Contact Type : NO or NC Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000005768-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000005768-SE
Photoelectric Proximity Sensors 5000005768-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : M12 Connector 4 Pin Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Photosensor Contact Features Switching Contact Type : NO or NC Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : M12 Connector 4 Pin
  • Output Configuration : Relay
  • Sensitivity Adjustment : With
  • Sensor Detection System : Photosensor

Contact Features


  • Switching Contact Type : NO or NC

Dimensions


  • Detectable Object (Min) : 6 MM  [.236 INCH ]
  • Nominal Sensing Distance : 1000 MM  [39.37 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 12 - 240

Operation/Application


  • Photoelectric Operating Mode : Light / Dark

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000005768-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003141-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000005082-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Photoelectric Proximity Sensors - 5000002364-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000003948-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details