Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Jacket Material : PU
Configuration Features Electrical Connection : Cable Number of Conductors : 2 Sensing Control : Adjustable
Contact Features Switching Contact Type : NO
Dimensions Cable Length : 6 M [19.68 FT ] Nominal Sensing Distance : 20 MM [.787 INCH ] Product Length : 50 MM [1.97 INCH ]
Electrical Characteristics Operating Voltage Range (VDC) : 7 - 12
Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30
Operation/Applicatio
n Electrical Configuration : DC - NAMUR
Body Features
- Body Style : Plastic Threaded
- Device Form Factor : Tubular
- Jacket Material : PU
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 2
- Sensing Control : Adjustable
Contact Features
- Switching Contact Type : NO
Dimensions
- Cable Length : 6 M [19.68 FT ]
- Nominal Sensing Distance : 20 MM [.787 INCH ]
- Product Length : 50 MM [1.97 INCH ]
Electrical Characteristics
- Operating Voltage Range (VDC) : 7 - 12
Mechanical Attachment
- Mounting Alignment Type : Extended
- Thread Size : M30
Operation/Application
- Electrical Configuration : DC - NAMUR