Electrical Characteristics Output Current (Max) (MAMP) : 10000 Output Voltage (VDC) : 12
Housing Features Housing Material : Polycarbonate
Operation/Applicatio
n Operational Function : Power Supply Operational Use Specification : General Purpose
Electrical Characteristics
- Output Current (Max) (MAMP) : 10000
- Output Voltage (VDC) : 12
Housing Features
- Housing Material : Polycarbonate
Operation/Application
- Operational Function : Power Supply
- Operational Use Specification : General Purpose