TE Connectivity Photoelectric Proximity Sensors 5000005307-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 4 m Dimensions Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ] Mechanical Attachment Thread Size : M12 x 1
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 4 m Dimensions Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ] Mechanical Attachment Thread Size : M12 x 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000005307-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000005307-SE
Photoelectric Proximity Sensors 5000005307-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 4 m Dimensions Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ] Mechanical Attachment Thread Size : M12 x 1

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : Cable 4 m

Dimensions


  • Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ]

Mechanical Attachment


  • Thread Size : M12 x 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000005307-SE
Product Name Photoelectric Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004065-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000004653-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
Inductive Proximity Sensors - 5000005423-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Magnetic Proximity Sensors - 5000003092-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details