TE Connectivity Photoelectric Proximity Sensors 5000005301-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 4 m Dimensions Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ] Mechanical Attachment Thread Size : M12 x 1
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 4 m Dimensions Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ] Mechanical Attachment Thread Size : M12 x 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000005301-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000005301-SE
Photoelectric Proximity Sensors 5000005301-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : Cable 4 m Dimensions Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ] Mechanical Attachment Thread Size : M12 x 1

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : Cable 4 m

Dimensions


  • Sensing Distance Range : 0 - 2000 MM  [0 - 78.74 INCH ]

Mechanical Attachment


  • Thread Size : M12 x 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000005301-SE
Product Name Photoelectric Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000000977-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Closed
Electrical Connection AC/DC
View Details
Inductive Proximity Sensors - 5000000882-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000969-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Inductive Proximity Sensors - 5000001857-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details