Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC
Configuration Features Electrical Connection : Cable Number of Conductors : 4 Sensing Control : Adjustable
Contact Features Switching Contact Type : NO + NC
Dimensions Cable Length : 6 M [19.68 FT ] Nominal Sensing Distance : 20 MM [.787 INCH ] Product Length : 70 MM [2.756 INCH ]
Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30
Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 x 1.5
Operation/Applicatio
n Electrical Configuration : DC - PNP
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : PVC
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 4
- Sensing Control : Adjustable
Contact Features
- Switching Contact Type : NO + NC
Dimensions
- Cable Length : 6 M [19.68 FT ]
- Nominal Sensing Distance : 20 MM [.787 INCH ]
- Product Length : 70 MM [2.756 INCH ]
Electrical Characteristics
- Operating Voltage Range (VDC) : 10 - 30
Mechanical Attachment
- Mounting Alignment Type : Extended
- Thread Size : M30 x 1.5
Operation/Application
- Electrical Configuration : DC - PNP