TE Connectivity Photoelectric Proximity Sensors 5000004813-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Transparent Objects Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : PNP Sensitivity Adjustment : With Sensor Detection System : Reflective for Transparent Objects Contact Features Switching Contact Type : PNP - NO + NC Dimensions Detectable Object (Min) : 2 MM  [.079 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Transparent Objects Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : PNP Sensitivity Adjustment : With Sensor Detection System : Reflective for Transparent Objects Contact Features Switching Contact Type : PNP - NO + NC Dimensions Detectable Object (Min) : 2 MM  [.079 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000004813-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000004813-SE
Photoelectric Proximity Sensors 5000004813-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Transparent Objects Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : PNP Sensitivity Adjustment : With Sensor Detection System : Reflective for Transparent Objects Contact Features Switching Contact Type : PNP - NO + NC Dimensions Detectable Object (Min) : 2 MM  [.079 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Transparent Objects
  • Electrical Connection : M12 Connector 4 Pin with Cable 20 cm
  • Output Configuration : PNP
  • Sensitivity Adjustment : With
  • Sensor Detection System : Reflective for Transparent Objects

Contact Features


  • Switching Contact Type : PNP - NO + NC

Dimensions


  • Detectable Object (Min) : 2 MM  [.079 INCH ]
  • Nominal Sensing Distance : 1000 MM  [39.37 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Operation/Application


  • Photoelectric Operating Mode : Light-On

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000004813-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004058-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Photodiode Sensors - 3001345-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Inductive Proximity Sensors - 5000000433-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 301392-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details