TE Connectivity Sensor Cable 5000004748-SE

Description
Body Features Wire & Cable Insulation Material : Polyurethane Wire Color (Base) : Gray Wire Color (Stripe) : Brown, Black, Blue Configuration Features Number of Components : 3 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire & Cable Insulation Material : Polyurethane Wire Color (Base) : Gray Wire Color (Stripe) : Brown, Black, Blue Configuration Features Number of Components : 3 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - 5000004748-SE - TE Connectivity
Berwyn, PA, United States
Sensor Cable
5000004748-SE
Sensor Cable 5000004748-SE
Body Features Wire & Cable Insulation Material : Polyurethane Wire Color (Base) : Gray Wire Color (Stripe) : Brown, Black, Blue Configuration Features Number of Components : 3 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Wire & Cable Insulation Material : Polyurethane
  • Wire Color (Base) : Gray
  • Wire Color (Stripe) : Brown, Black, Blue

Configuration Features


  • Number of Components : 3

Dimensions


  • Outside Cable Diameter : 5 MM  [.197 INCH ]

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 5000004748-SE
Product Name Sensor Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 142553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 032179-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1026143001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 1206493001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details