Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G [7.231 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 4
Contact Features Switching Contact Type : NO + NC
Dimensions Cable Length : 6 M [19.685 FT ] Nominal Operating Distance : 8.1 MM [.318 INCH ] Nominal Sensing Distance : 10 MM [.393 INCH ] Product Length : 50 MM [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 30 x 30 MM [1.181 x 1.181 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 300
Housing Features Housing Material : Stainless Steel
Industry Standards IP Rating : IP67, IP69K
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30
Operation/Applicatio
n Electrical Configuration : DC - NPN Hysteresis : ±5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10
Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : PVC
- Product Weight : 205 G [7.231 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 4
Contact Features
- Switching Contact Type : NO + NC
Dimensions
- Cable Length : 6 M [19.685 FT ]
- Nominal Operating Distance : 8.1 MM [.318 INCH ]
- Nominal Sensing Distance : 10 MM [.393 INCH ]
- Product Length : 50 MM [1.968 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 30 x 30 MM [1.181 x 1.181 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 15
- Output Voltage Drop With Powered Load (Max) (V) : 2
- Supply Voltage Range (VDC) : 10 - 30
- Switching Current (Max) (MAMP) : 200
- Switching Frequency (Max) (HZ) : 300
Housing Features
- Housing Material : Stainless Steel
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M30
Operation/Application
- Electrical Configuration : DC - NPN
- Hysteresis : ±5%
- Indicator Type : Back LED
- Output Protection Type : Short Circuit and Inversion
- Ripple (PCT) : 10
Usage Conditions
- Explosion Protection : Dustproof by Enclosure
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]