TE Connectivity Photoelectric Proximity Sensors 5000004066-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Transparent Objects Electrical Connection : Cable 2 m Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Reflective for Transparent Objects Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 2 MM  [.079 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Supply Voltage Range (VAC) : 24 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Transparent Objects Electrical Connection : Cable 2 m Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Reflective for Transparent Objects Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 2 MM  [.079 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Supply Voltage Range (VAC) : 24 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000004066-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000004066-SE
Photoelectric Proximity Sensors 5000004066-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Transparent Objects Electrical Connection : Cable 2 m Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Reflective for Transparent Objects Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 2 MM  [.079 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Supply Voltage Range (VAC) : 24 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Transparent Objects
  • Electrical Connection : Cable 2 m
  • Output Configuration : Relay
  • Sensitivity Adjustment : With
  • Sensor Detection System : Reflective for Transparent Objects

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Detectable Object (Min) : 2 MM  [.079 INCH ]
  • Nominal Sensing Distance : 1000 MM  [39.37 INCH ]
  • Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 12 - 240
  • Supply Voltage Range (VAC) : 24 - 240

Operation/Application


  • Photoelectric Operating Mode : Light-On

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000004066-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003857-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 21244H-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000004217-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000005419-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details