TE Connectivity Inductive Proximity Sensors 5000004003-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 55 G  [1.94 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 5 M  [16.404 FT ] Nominal Operating Distance : 1.62 MM  [.063 INCH ] Nominal Sensing Distance : 2 MM  [.078 INCH ] Product Length : 45 MM  [1.771 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 600 Industry Standards IP Rating : IP66 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M8 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : ±5% Indicator Type : No Indicator Ripple (PCT) : 5 Usage Conditions Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 55 G  [1.94 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 5 M  [16.404 FT ] Nominal Operating Distance : 1.62 MM  [.063 INCH ] Nominal Sensing Distance : 2 MM  [.078 INCH ] Product Length : 45 MM  [1.771 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 600 Industry Standards IP Rating : IP66 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M8 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : ±5% Indicator Type : No Indicator Ripple (PCT) : 5 Usage Conditions Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000004003-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000004003-SE
Inductive Proximity Sensors 5000004003-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 55 G  [1.94 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 5 M  [16.404 FT ] Nominal Operating Distance : 1.62 MM  [.063 INCH ] Nominal Sensing Distance : 2 MM  [.078 INCH ] Product Length : 45 MM  [1.771 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 600 Industry Standards IP Rating : IP66 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M8 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : ±5% Indicator Type : No Indicator Ripple (PCT) : 5 Usage Conditions Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 55 G  [1.94 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Cable Length : 5 M  [16.404 FT ]
  • Nominal Operating Distance : 1.62 MM  [.063 INCH ]
  • Nominal Sensing Distance : 2 MM  [.078 INCH ]
  • Product Length : 45 MM  [1.771 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ]

Electrical Characteristics


  • Nominal Voltage (VDC) : 8
  • Supply Voltage Range (VDC) : 7 - 12
  • Switching Frequency (Max) (HZ) : 600

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M8 x 1

Operation/Application


  • Electrical Configuration : DC - NAMUR
  • Hysteresis : ±5%
  • Indicator Type : No Indicator
  • Ripple (PCT) : 5

Usage Conditions


  • Gas Explosion Protection : Ex ia - Intrinsic Safety
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000004003-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.0780 inch (1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004741-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
Switch Type Normally Closed
View Details
Inductive Proximity Sensors - 5000003834-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001525-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000112-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details