TE Connectivity Ultrasonic Proximity Sensors 5000003974-SE

Description
Configuration Features Electrical Connection : M12 Connector 4 Pin Dimensions Nominal Switching Distance : 1300 MM  [51.18 INCH ] Product Diameter : 30 MM  [1.81 INCH ] Operation/Applicatio n Output Signal Details : 4 - 20 mA Signal Characteristics Evaluation Method : Analog (Digital with IO-Link)
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : M12 Connector 4 Pin Dimensions Nominal Switching Distance : 1300 MM  [51.18 INCH ] Product Diameter : 30 MM  [1.81 INCH ] Operation/Applicatio n Output Signal Details : 4 - 20 mA Signal Characteristics Evaluation Method : Analog (Digital with IO-Link)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Proximity Sensors - 5000003974-SE - TE Connectivity
Berwyn, PA, United States
Ultrasonic Proximity Sensors
5000003974-SE
Ultrasonic Proximity Sensors 5000003974-SE
Configuration Features Electrical Connection : M12 Connector 4 Pin Dimensions Nominal Switching Distance : 1300 MM  [51.18 INCH ] Product Diameter : 30 MM  [1.81 INCH ] Operation/Applicatio n Output Signal Details : 4 - 20 mA Signal Characteristics Evaluation Method : Analog (Digital with IO-Link)

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin

Dimensions


  • Nominal Switching Distance : 1300 MM  [51.18 INCH ]
  • Product Diameter : 30 MM  [1.81 INCH ]

Operation/Application


  • Output Signal Details : 4 - 20 mA

Signal Characteristics


  • Evaluation Method : Analog (Digital with IO-Link)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000003974-SE
Product Name Ultrasonic Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001052-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002939-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Inductive Proximity Sensors - 5000001780-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000004651-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details