TE Connectivity Inductive Proximity Sensors 5000003775-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 105 G  [3.703 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 20 M  [65.616 FT ] Nominal Operating Distance : 1.62 MM  [.063 INCH ] Nominal Sensing Distance : 2 MM  [.078 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 14 x 14 MM  [.55 x .55 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 800 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M14 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Explosion Protection : Ex ia / Ex tb Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 105 G  [3.703 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 20 M  [65.616 FT ] Nominal Operating Distance : 1.62 MM  [.063 INCH ] Nominal Sensing Distance : 2 MM  [.078 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 14 x 14 MM  [.55 x .55 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 800 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M14 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Explosion Protection : Ex ia / Ex tb Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000003775-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000003775-SE
Inductive Proximity Sensors 5000003775-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 105 G  [3.703 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 20 M  [65.616 FT ] Nominal Operating Distance : 1.62 MM  [.063 INCH ] Nominal Sensing Distance : 2 MM  [.078 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 14 x 14 MM  [.55 x .55 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 800 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M14 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Explosion Protection : Ex ia / Ex tb Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 105 G  [3.703 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Cable Length : 20 M  [65.616 FT ]
  • Nominal Operating Distance : 1.62 MM  [.063 INCH ]
  • Nominal Sensing Distance : 2 MM  [.078 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 14 x 14 MM  [.55 x .55 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 7 - 12
  • Switching Frequency (Max) (HZ) : 800

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M14 x 1

Operation/Application


  • Electrical Configuration : DC - NAMUR
  • Hysteresis : < 5%
  • Ripple (PCT) : 5

Usage Conditions


  • Explosion Protection : Ex ia / Ex tb
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000003775-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.0780 inch (1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3004334-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.3100 inch (7.87 mm)
View Details
Photoelectric Proximity Sensors - 5000004207-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Photo Optic Sensors - 10104018-20 - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Inductive Proximity Sensors - 5000001857-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details