Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue Wire Color (Stripe) : Blue
Configuration Features Number of Components : 2
Dimensions Outside Cable Diameter : 6 MM [.236 INCH ]
Usage Conditions Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue Wire Color (Stripe) : Blue
Configuration Features Number of Components : 2
Dimensions Outside Cable Diameter : 6 MM [.236 INCH ]
Usage Conditions Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue Wire Color (Stripe) : Blue
Configuration Features Number of Components : 2
Dimensions Outside Cable Diameter : 6 MM [.236 INCH ]
Usage Conditions Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
Body Features
Wire & Cable Insulation Material : PVC
Wire Color (Base) : Brown, Blue
Wire Color (Stripe) : Blue
Configuration Features
Number of Components : 2
Dimensions
Outside Cable Diameter : 6 MM [.236 INCH ]
Usage Conditions
Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]