Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular
Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : Relay Sensitivity Adjustment : With
Contact Features Switching Contact Type : NO + NC
Dimensions Detectable Object (Min) : 20 MM [.787 INCH ] Nominal Sensing Distance : 30000 MM [1181.1 INCH ]
Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240
Operation/Applicatio
n Photoelectric Operating Mode : Dark-On
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Non-Tubular
Configuration Features
- Detection Method : Standard
- Electrical Connection : Cable 2 m
- Output Configuration : Relay
- Sensitivity Adjustment : With
Contact Features
- Switching Contact Type : NO + NC
Dimensions
- Detectable Object (Min) : 20 MM [.787 INCH ]
- Nominal Sensing Distance : 30000 MM [1181.1 INCH ]
Electrical Characteristics
- Supply Voltage Range (VDC) : 12 - 240
Operation/Application
- Photoelectric Operating Mode : Dark-On