TE Connectivity Power Supplies 5000002355-SE

Description
Electrical Characteristics Output Current (Max) (MAMP) : 1000 Output Voltage (VDC) : 24 Power Consumption (Max) (VAMP) : 26 Housing Features Housing Material : Polycarbonate Operation/Applicatio n Operational Function : Power Supply Operational Use Specification : General Use 24VDC / 1A (Max)
Request a Quote Datasheet
Description
Electrical Characteristics Output Current (Max) (MAMP) : 1000 Output Voltage (VDC) : 24 Power Consumption (Max) (VAMP) : 26 Housing Features Housing Material : Polycarbonate Operation/Applicatio n Operational Function : Power Supply Operational Use Specification : General Use 24VDC / 1A (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - 5000002355-SE - TE Connectivity
Berwyn, PA, United States
Power Supplies
5000002355-SE
Power Supplies 5000002355-SE
Electrical Characteristics Output Current (Max) (MAMP) : 1000 Output Voltage (VDC) : 24 Power Consumption (Max) (VAMP) : 26 Housing Features Housing Material : Polycarbonate Operation/Applicatio n Operational Function : Power Supply Operational Use Specification : General Use 24VDC / 1A (Max)

Electrical Characteristics


  • Output Current (Max) (MAMP) : 1000
  • Output Voltage (VDC) : 24
  • Power Consumption (Max) (VAMP) : 26

Housing Features


  • Housing Material : Polycarbonate

Operation/Application


  • Operational Function : Power Supply
  • Operational Use Specification : General Use 24VDC / 1A (Max)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Supplies
Product Number 5000002355-SE
Product Name Power Supplies
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details