TE Connectivity Sensor Cable 5000001031-SE

Description
Body Features Wire & Cable Insulation Material : Polyurethane Wire Color (Base) : Brown, White, Black, Blue Wire Color (Stripe) : Gray Configuration Features Number of Components : 4 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire & Cable Insulation Material : Polyurethane Wire Color (Base) : Brown, White, Black, Blue Wire Color (Stripe) : Gray Configuration Features Number of Components : 4 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - 5000001031-SE - TE Connectivity
Berwyn, PA, United States
Sensor Cable
5000001031-SE
Sensor Cable 5000001031-SE
Body Features Wire & Cable Insulation Material : Polyurethane Wire Color (Base) : Brown, White, Black, Blue Wire Color (Stripe) : Gray Configuration Features Number of Components : 4 Dimensions Outside Cable Diameter : 4.7 MM  [.185 INCH ] Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Wire & Cable Insulation Material : Polyurethane
  • Wire Color (Base) : Brown, White, Black, Blue
  • Wire Color (Stripe) : Gray

Configuration Features


  • Number of Components : 4

Dimensions


  • Outside Cable Diameter : 4.7 MM  [.185 INCH ]

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 5000001031-SE
Product Name Sensor Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 005265K001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 0063733001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 119537-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 099677-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details