Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PU
Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 3
Contact Features Switching Contact Type : NO
Dimensions Nominal Sensing Distance : 2 MM [.079 INCH ] Standard Object Size : 12 x 12 MM [.47 x .47 INCH ]
Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 800
Housing Features Housing Series : F5
Mechanical Attachment Mounting Alignment Type : Flush
Operation/Applicatio
n Electrical Configuration : DC - PNP Indicator Type : LED
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Flat
- Jacket Material : PU
Configuration Features
- Electrical Connection : Cable 2 m
- Number of Conductors : 3
Contact Features
- Switching Contact Type : NO
Dimensions
- Nominal Sensing Distance : 2 MM [.079 INCH ]
- Standard Object Size : 12 x 12 MM [.47 x .47 INCH ]
Electrical Characteristics
- Supply Voltage (VDC) : 10 - 30
- Supply Voltage Range (VDC) : 10 - 30
- Switching Frequency (Max) (HZ) : 800
Housing Features
Mechanical Attachment
- Mounting Alignment Type : Flush
Operation/Application
- Electrical Configuration : DC - PNP
- Indicator Type : LED