TE Connectivity Sensor Cable 5000000044-SE

Description
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Red, Black, White, Blue Wire Color (Stripe) : Gray Configuration Features Number of Components : 4 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Red, Black, White, Blue Wire Color (Stripe) : Gray Configuration Features Number of Components : 4 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - 5000000044-SE - TE Connectivity
Berwyn, PA, United States
Sensor Cable
5000000044-SE
Sensor Cable 5000000044-SE
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Red, Black, White, Blue Wire Color (Stripe) : Gray Configuration Features Number of Components : 4 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Wire & Cable Insulation Material : PVC
  • Wire Color (Base) : Red, Black, White, Blue
  • Wire Color (Stripe) : Gray

Configuration Features


  • Number of Components : 4

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 5000000044-SE
Product Name Sensor Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 0731363001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 083823-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Power Cable - 056377-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Power Cable - 0905073001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details