TE Connectivity PCB Headers & Receptacles 5-967442-1

Description
Body Features Connector & Keying Code : A, C, B Primary Product Color : Black Configuration Features Number of Positions : 17 Number of Rows : 2 Number of Sections : 5 Number of Signal Positions : 13 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Size : 3mm, .63mm Contact Type : Tab Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM , .63 MM  [.031 INCH , .024 INCH ] Mating Tab Width : .8 MM , 3 MM  [.031 INCH , .11 INCH ] Dimensions Connector Length (MM) : 98.05 Connector Width (MM) : 43.8 PCB Thickness (Recommended) (MM) : 1.6 Profile Height from PCB (MM) : 22 Housing Features Centerline (Pitch) : 5 MM , 2.54 MM  [.1 INCH , .197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Shielded : No Other Interface Number : 114-18063-018, 114-18063-029, 114-18085-017, 114-18063-023 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Connector & Keying Code : A, C, B Primary Product Color : Black Configuration Features Number of Positions : 17 Number of Rows : 2 Number of Sections : 5 Number of Signal Positions : 13 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Size : 3mm, .63mm Contact Type : Tab Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM , .63 MM  [.031 INCH , .024 INCH ] Mating Tab Width : .8 MM , 3 MM  [.031 INCH , .11 INCH ] Dimensions Connector Length (MM) : 98.05 Connector Width (MM) : 43.8 PCB Thickness (Recommended) (MM) : 1.6 Profile Height from PCB (MM) : 22 Housing Features Centerline (Pitch) : 5 MM , 2.54 MM  [.1 INCH , .197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Shielded : No Other Interface Number : 114-18063-018, 114-18063-029, 114-18085-017, 114-18063-023 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5-967442-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5-967442-1
PCB Headers & Receptacles 5-967442-1
Body Features Connector & Keying Code : A, C, B Primary Product Color : Black Configuration Features Number of Positions : 17 Number of Rows : 2 Number of Sections : 5 Number of Signal Positions : 13 PCB Mount Orientation : Horizontal Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Tin (Sn) Contact Size : 3mm, .63mm Contact Type : Tab Contact Underplating Material : Nickel Mating Tab Thickness : .8 MM , .63 MM  [.031 INCH , .024 INCH ] Mating Tab Width : .8 MM , 3 MM  [.031 INCH , .11 INCH ] Dimensions Connector Length (MM) : 98.05 Connector Width (MM) : 43.8 PCB Thickness (Recommended) (MM) : 1.6 Profile Height from PCB (MM) : 22 Housing Features Centerline (Pitch) : 5 MM , 2.54 MM  [.1 INCH , .197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Shielded : No Other Interface Number : 114-18063-018, 114-18063-029, 114-18085-017, 114-18063-023 Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : A, C, B
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 17
  • Number of Rows : 2
  • Number of Sections : 5
  • Number of Signal Positions : 13
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Size : 3mm, .63mm
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .8 MM , .63 MM  [.031 INCH , .024 INCH ]
  • Mating Tab Width : .8 MM , 3 MM  [.031 INCH , .11 INCH ]

Dimensions


  • Connector Length (MM) : 98.05
  • Connector Width (MM) : 43.8
  • PCB Thickness (Recommended) (MM) : 1.6
  • Profile Height from PCB (MM) : 22

Housing Features


  • Centerline (Pitch) : 5 MM , 2.54 MM  [.1 INCH , .197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Shielded : No

Other


  • Interface Number : 114-18063-018, 114-18063-029, 114-18085-017, 114-18063-023

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5-967442-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Connector Headers & Receptacles - 102975-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102398-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102203-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers