Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 2.4 - 2.6 MM [.09 - .1 INCH ] Tab Length : 14.3 MM [.56 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 19, 20, 18 Wire Size Search (MMSQ) : .75, .5, .6
Industry Standards Compatible With Agency/Standards Products : DIN 72036
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 9000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
Contact Fabrication : Stamped & Formed
Contact Size : .63mm
Crimp Type : F-Crimp
Interface Plating : Silver (Ag)
Mating Tab Thickness : .63 MM [.025 INCH ]
Mating Tab Width : .63 MM [.025 INCH ]
Terminal Type : Receptacle
Typical Current Rating (AMP) : 7.5
Wire Contact Termination Area Plating Material : Silver
Dimensions
Compatible Insulation Diameter Range : 2.4 - 2.6 MM [.09 - .1 INCH ]
Tab Length : 14.3 MM [.56 INCH ]
Wire Size (MMSQ) : .5 - .75
Wire Size (AWG) : 20 - 18
Wire Size Search (AWG) : 19, 20, 18
Wire Size Search (MMSQ) : .75, .5, .6
Industry Standards
Compatible With Agency/Standards Products : DIN 72036
Operation/Application
Compatible With Wire Base Material : Copper
Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024
Other
Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
Packaging Method : Reel
Packaging Quantity : 9000
Product Type Features
Primary Locking Feature : Locking Lance
Receptacle Style : 180°
Sealable : Yes
Termination Features
Product Terminates To : Wire
Termination Method to Wire & Cable : Crimp
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature (Max) : 140 DEGC [284 DEGF ]
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]