TE Connectivity
Automotive Terminals
5-963727-1
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] Terminal Type : Receptacle
Dimensions Accepts Insulation Diameter Range : 2.4 - 2.6 MM [.094 - .102 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 22, 23 Wire Size Search (MMSQ) : .3, .25
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 120 DEGC , 85 DEGC , 80 DEGC , 105 DEGC , 110 DEGC , 100 DEGC [194 DEGF , 230 DEGF , 248 DEGF , 185 DEGF , 176 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] Terminal Type : Receptacle
Dimensions Accepts Insulation Diameter Range : 2.4 - 2.6 MM [.094 - .102 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 22, 23 Wire Size Search (MMSQ) : .3, .25
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 120 DEGC , 85 DEGC , 80 DEGC , 105 DEGC , 110 DEGC , 100 DEGC [194 DEGF , 230 DEGF , 248 DEGF , 185 DEGF , 176 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .63mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM [.024 INCH ] Mating Tab Width : .63 MM [.024 INCH ] Terminal Type : Receptacle
Dimensions Accepts Insulation Diameter Range : 2.4 - 2.6 MM [.094 - .102 INCH ] Wire Size (MMSQ) : .25 - .35 Wire Size (AWG) : 23 - 22 Wire Size Search (AWG) : 22, 23 Wire Size Search (MMSQ) : .3, .25
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 90 DEGC , 120 DEGC , 85 DEGC , 80 DEGC , 105 DEGC , 110 DEGC , 100 DEGC [194 DEGF , 230 DEGF , 248 DEGF , 185 DEGF , 176 DEGF , 221 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .63mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .63 MM [.024 INCH ]
- Mating Tab Width : .63 MM [.024 INCH ]
- Terminal Type : Receptacle
Dimensions
- Accepts Insulation Diameter Range : 2.4 - 2.6 MM [.094 - .102 INCH ]
- Wire Size (MMSQ) : .25 - .35
- Wire Size (AWG) : 23 - 22
- Wire Size Search (AWG) : 22, 23
- Wire Size Search (MMSQ) : .3, .25
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 90 DEGC , 120 DEGC , 85 DEGC , 80 DEGC , 105 DEGC , 110 DEGC , 100 DEGC [194 DEGF , 230 DEGF , 248 DEGF , 185 DEGF , 176 DEGF , 221 DEGF , 212 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
5-963727-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact; Gasket
Length
394 inch (10000 mm)
OD / Width
0.0630 inch (1.6 mm)
View Details
Type
Contact
Material
Brass
Shape / Form
Socket or Receptacle; Socket
View Details