TE Connectivity Connector Housing, Socket, 4Pos; Product Range Amp Te Connectivity 5-87456-0

Description
CONNECTOR HOUSING, SOCKET, 4POS; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, SOCKET, 4POS; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Socket, 4Pos; Product Range Amp Te Connectivity - 15J7099 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Socket, 4Pos; Product Range Amp Te Connectivity
15J7099
Connector Housing, Socket, 4Pos; Product Range Amp Te Connectivity 15J7099
CONNECTOR HOUSING, SOCKET, 4POS; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, SOCKET, 4POS; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15J7099
Product Name Connector Housing, Socket, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details