TE Connectivity Board-to-Board Connector Contacts 5-86311-6

Description
Contact Features Contact Base Material : Brass Contact Mating Area Length : 12.42 MM  [.489 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200 Contact Orientation : Right Angle Contact Type : Pin PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Post & Tail Length : 3.05 MM  [.12 INCH ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Mating Area Length : 12.42 MM  [.489 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200 Contact Orientation : Right Angle Contact Type : Pin PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Post & Tail Length : 3.05 MM  [.12 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Connector Contacts - 5-86311-6 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Connector Contacts
5-86311-6
Board-to-Board Connector Contacts 5-86311-6
Contact Features Contact Base Material : Brass Contact Mating Area Length : 12.42 MM  [.489 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200 Contact Orientation : Right Angle Contact Type : Pin PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Post & Tail Length : 3.05 MM  [.12 INCH ]

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Length : 12.42 MM  [.489 INCH ]
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200
  • Contact Orientation : Right Angle
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Post & Tail Length : 3.05 MM  [.12 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5-86311-6
Product Name Board-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 022689-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals - 109452-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
4 suppliers
Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers