Body Features Positive Stop Ferrule : Without
Configuration Features Number of Positions : 1 Number of Signal Positions : 1
Contact Features Contact Type : Pin Reverse Gender : No
Dimensions Compatible Insulation Diameter Range : 4.7 MM [.185 INCH ] Wire Size (AWG) : 22 - 20
Electrical Characteristics Operating Voltage (VDC) : 20000
Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Package Packaging Quantity : 100
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Wire Sealable : No
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Positive Stop Ferrule : Without
Configuration Features
- Number of Positions : 1
- Number of Signal Positions : 1
Contact Features
- Contact Type : Pin
- Reverse Gender : No
Dimensions
- Compatible Insulation Diameter Range : 4.7 MM [.185 INCH ]
- Wire Size (AWG) : 22 - 20
Electrical Characteristics
- Operating Voltage (VDC) : 20000
Mechanical Attachment
- Panel Mount Feature Type : Flange with Mounting Holes
Operation/Application
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 100
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Receptacle
- Connector Product Type : Lead Assembly
- Connector System : Wire-to-Wire
- Sealable : No
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]