TE Connectivity Circular Power Connectors 5-861257-1

Description
Body Features Positive Stop Ferrule : Without Product Weight : 32 G  [1.12 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 49.53 MM  [1.95 INCH ] Electrical Characteristics Operating Voltage (VDC) : 40000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector Seal & Plug Type : Hermetically Sealed Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Positive Stop Ferrule : Without Product Weight : 32 G  [1.12 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 49.53 MM  [1.95 INCH ] Electrical Characteristics Operating Voltage (VDC) : 40000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector Seal & Plug Type : Hermetically Sealed Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 5-861257-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
5-861257-1
Circular Power Connectors 5-861257-1
Body Features Positive Stop Ferrule : Without Product Weight : 32 G  [1.12 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 49.53 MM  [1.95 INCH ] Electrical Characteristics Operating Voltage (VDC) : 40000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector Seal & Plug Type : Hermetically Sealed Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without
  • Product Weight : 32 G  [1.12 OZ ]

Contact Features


  • Contact Protection : Without
  • Contact Type : Socket

Dimensions


  • Assembly Length : 49.53 MM  [1.95 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 40000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Panel Mount Feature Type : Flange

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector Seal & Plug Type : Hermetically Sealed
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Receptacle Amp Te Connectivity - 95M5271 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Amp Te Connectivity
95M5271
Receptacle Amp Te Connectivity 95M5271
RECEPTACLE

RECEPTACLE

Supplier's Site
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
5-861257-1
Heavy Duty Power Connectors 5-861257-1
Heavy Duty Power Connectors RECEPTACLE

Heavy Duty Power Connectors RECEPTACLE

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 5-861257-1 95M5271 5-861257-1
Product Name Circular Power Connectors Receptacle Amp Te Connectivity Heavy Duty Power Connectors
Device Type Receptacle Receptacle
Applications Residential
Mounting Style Panel Panel; Panel
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877069-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Rectangular Power Connectors - 1604062-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
2 suppliers
Circular Power Connectors - 1-849587-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Circular Power Connectors - 182920-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details