TE Connectivity Circular Power Connectors 5-861252-1

Description
Body Features Positive Stop Ferrule : Without Product Weight : 2 G  [.06 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 15.7 MM  [.62 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Feedthrough, Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector Seal & Plug Type : Hermetically Sealed Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Positive Stop Ferrule : Without Product Weight : 2 G  [.06 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 15.7 MM  [.62 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Feedthrough, Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector Seal & Plug Type : Hermetically Sealed Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 5-861252-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
5-861252-1
Circular Power Connectors 5-861252-1
Body Features Positive Stop Ferrule : Without Product Weight : 2 G  [.06 OZ ] Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 15.7 MM  [.62 INCH ] Electrical Characteristics Operating Voltage (VDC) : 10000 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Panel Mount Feature Type : Feedthrough, Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector Seal & Plug Type : Hermetically Sealed Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without
  • Product Weight : 2 G  [.06 OZ ]

Contact Features


  • Contact Protection : Without
  • Contact Type : Socket

Dimensions


  • Assembly Length : 15.7 MM  [.62 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Panel Mount Feature Type : Feedthrough, Flange

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 8

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector Seal & Plug Type : Hermetically Sealed
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Receptacle Rohs Compliant Amp Te Connectivity - 52K3770 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Rohs Compliant Amp Te Connectivity
52K3770
Receptacle Rohs Compliant Amp Te Connectivity 52K3770
RECEPTACLE ROHS COMPLIANT: YES

RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site
Heavy Duty Power Connectors - 5-861252-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
5-861252-1
Heavy Duty Power Connectors 5-861252-1
Heavy Duty Power Connectors LGH H-VOLT CONN

Heavy Duty Power Connectors LGH H-VOLT CONN

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 5-861252-1 52K3770 5-861252-1
Product Name Circular Power Connectors Receptacle Rohs Compliant Amp Te Connectivity Heavy Duty Power Connectors
Device Type Receptacle Receptacle
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 2868601 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1-840097-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Automotive Housing, Receptacle, 12Pos Rohs Compliant Amp Te Connectivity - 69AH4261 - Newark, An Avnet Company
Specs
Device Type Receptacle
Standards / Certifications RoHS
View Details